Fairview Microwave Inc. WR-75 Seamless Flexible Waveguide in 12 Inch Using Square Cover Flange With a 10 GHz to 15 GHz Frequency Range SMW75SF005-12

Description
Fairview Microwave SMW75SF005-12 ships same-day worldwide and is a WR-75 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-75 seamless copper waveguide cables with silver plating are 12 inches long. WR-75 flexible 12” waveguide SMW75SF005-12 by Fairview Microwave is manufactured with square cover brass flanges. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 15 GHz. Fairview Microwave offers expert tech support help on these 10 GHz minimum to 15 GHz maximum silver-plated flexible waveguides with square cover brass flanges. Waveguide components like SMW75SF005-12 WR-75 15 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 10 GHz minimum frequency square cover brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 10 GHz to 15 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.12 dB typical insertion loss, viewable here on SMW75SF005-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.12 dB loss flexible waveguide WR-75 with 12 inches of length square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW75SF005-12 45° degrees/ft MOR copper waveguide cable is 0.79 inches with 1.58 inches H-plane MBR. Fairview Microwave WR-75 square cover flange silver-plated flexible waveguide with 0.12 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-75 seamless flexible copper 12” long waveguide cable has a maximum input power of 1.5 kWatts and maximum peak power of 140 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW75SF005-12 WR-75 seamless silver-plated flexible waveguides using square cover brass flanges online or by phone. Fairview Microwave offers this WR-75 12 in. copper seamless flexible waveguide with square cover flanges covering 10 GHz to 15 GHz with SMW75SF005-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.12 dB insertion loss 15 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet
Description
Fairview Microwave SMW75SF005-12 ships same-day worldwide and is a WR-75 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-75 seamless copper waveguide cables with silver plating are 12 inches long. WR-75 flexible 12” waveguide SMW75SF005-12 by Fairview Microwave is manufactured with square cover brass flanges. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 15 GHz. Fairview Microwave offers expert tech support help on these 10 GHz minimum to 15 GHz maximum silver-plated flexible waveguides with square cover brass flanges. Waveguide components like SMW75SF005-12 WR-75 15 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 10 GHz minimum frequency square cover brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 10 GHz to 15 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.12 dB typical insertion loss, viewable here on SMW75SF005-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.12 dB loss flexible waveguide WR-75 with 12 inches of length square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW75SF005-12 45° degrees/ft MOR copper waveguide cable is 0.79 inches with 1.58 inches H-plane MBR. Fairview Microwave WR-75 square cover flange silver-plated flexible waveguide with 0.12 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-75 seamless flexible copper 12” long waveguide cable has a maximum input power of 1.5 kWatts and maximum peak power of 140 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW75SF005-12 WR-75 seamless silver-plated flexible waveguides using square cover brass flanges online or by phone. Fairview Microwave offers this WR-75 12 in. copper seamless flexible waveguide with square cover flanges covering 10 GHz to 15 GHz with SMW75SF005-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.12 dB insertion loss 15 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-75 Seamless Flexible Waveguide in 12 Inch Using Square Cover Flange With a 10 GHz to 15 GHz Frequency Range - SMW75SF005-12 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-75 Seamless Flexible Waveguide in 12 Inch Using Square Cover Flange With a 10 GHz to 15 GHz Frequency Range
SMW75SF005-12
WR-75 Seamless Flexible Waveguide in 12 Inch Using Square Cover Flange With a 10 GHz to 15 GHz Frequency Range SMW75SF005-12
Fairview Microwave SMW75SF005-12 ships same-day worldwide and is a WR-75 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-75 seamless copper waveguide cables with silver plating are 12 inches long. WR-75 flexible 12” waveguide SMW75SF005-12 by Fairview Microwave is manufactured with square cover brass flanges. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 15 GHz. Fairview Microwave offers expert tech support help on these 10 GHz minimum to 15 GHz maximum silver-plated flexible waveguides with square cover brass flanges. Waveguide components like SMW75SF005-12 WR-75 15 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 10 GHz minimum frequency square cover brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 10 GHz to 15 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.12 dB typical insertion loss, viewable here on SMW75SF005-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.12 dB loss flexible waveguide WR-75 with 12 inches of length square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW75SF005-12 45° degrees/ft MOR copper waveguide cable is 0.79 inches with 1.58 inches H-plane MBR. Fairview Microwave WR-75 square cover flange silver-plated flexible waveguide with 0.12 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-75 seamless flexible copper 12” long waveguide cable has a maximum input power of 1.5 kWatts and maximum peak power of 140 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW75SF005-12 WR-75 seamless silver-plated flexible waveguides using square cover brass flanges online or by phone. Fairview Microwave offers this WR-75 12 in. copper seamless flexible waveguide with square cover flanges covering 10 GHz to 15 GHz with SMW75SF005-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.12 dB insertion loss 15 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Fairview Microwave SMW75SF005-12 ships same-day worldwide and is a WR-75 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-75 seamless copper waveguide cables with silver plating are 12 inches long. WR-75 flexible 12” waveguide SMW75SF005-12 by Fairview Microwave is manufactured with square cover brass flanges. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 15 GHz. Fairview Microwave offers expert tech support help on these 10 GHz minimum to 15 GHz maximum silver-plated flexible waveguides with square cover brass flanges.

Waveguide components like SMW75SF005-12 WR-75 15 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 10 GHz minimum frequency square cover brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 45° degrees/ft. Our 10 GHz to 15 GHz frequency range flexible waveguide with 45° degrees/ft MOR displays a 0.12 dB typical insertion loss, viewable here on SMW75SF005-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page.

Seamless 0.12 dB loss flexible waveguide WR-75 with 12 inches of length square cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW75SF005-12 45° degrees/ft MOR copper waveguide cable is 0.79 inches with 1.58 inches H-plane MBR. Fairview Microwave WR-75 square cover flange silver-plated flexible waveguide with 0.12 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-75 seamless flexible copper 12” long waveguide cable has a maximum input power of 1.5 kWatts and maximum peak power of 140 kWatts.

In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 45° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW75SF005-12 WR-75 seamless silver-plated flexible waveguides using square cover brass flanges online or by phone. Fairview Microwave offers this WR-75 12 in. copper seamless flexible waveguide with square cover flanges covering 10 GHz to 15 GHz with SMW75SF005-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.12 dB insertion loss 15 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SMW75SF005-12
Product Name WR-75 Seamless Flexible Waveguide in 12 Inch Using Square Cover Flange With a 10 GHz to 15 GHz Frequency Range
Unlock Full Specs
to access all available technical data

Similar Products

MW Isolators & Circulators: Coaxial, Drop-In, Microstrip, Surface Mount -  - Smiths Interconnect, a Molex company
Specs
Component Type Isolator; Circulator
View Details
Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
12 to 18GHz WR62 Waveguide Circulator - UIYWC3838A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
Broadband Horn Antennas - NDRHA-400-4000-N - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.40 to 4.00 GHz
VSWR 2 :1
View Details