Fairview Microwave Inc. WR-19 Waveguide Phase Shifter 0 to 180 Degree With a UG-383/U-Mod Flange From 40 GHz to 60 GHz SMW19PS1001

Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet
Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-19 Waveguide Phase Shifter 0 to 180 Degree With a UG-383/U-Mod Flange From 40 GHz to 60 GHz - SMW19PS1001 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-19 Waveguide Phase Shifter 0 to 180 Degree With a UG-383/U-Mod Flange From 40 GHz to 60 GHz
SMW19PS1001
WR-19 Waveguide Phase Shifter 0 to 180 Degree With a UG-383/U-Mod Flange From 40 GHz to 60 GHz SMW19PS1001
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz.
With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SMW19PS1001
Product Name WR-19 Waveguide Phase Shifter 0 to 180 Degree With a UG-383/U-Mod Flange From 40 GHz to 60 GHz
Component Type Phase Shifter
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
22 to 33GHz Fullband WR34 Waveguide Circulator - UIYWC2230A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - S102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 2.60 to 3.95 GHz
View Details
Coaxial Circulator - 5o1064660 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details