Fairview Microwave Inc. 4 Way Power Divider N Connectors From 698 MHz to 2.7 GHz Rated at 10 Watts SMP8756

Description
RF power divider part number SMP8756 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 4 way with N connectors. Our 4 way RF power divider is rated for a minimum frequency of 698 MHz and a maximum frequency of 2.7 GHz. Our part number SMP8756 4 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 10 Watts. Our RF N power splitter / divider has a female input and 4 female output ports. This 4 way RF power splitter/divider with N ports is a reactive design. More coaxial N reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 4 way power divider with N connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF power divider part number SMP8756 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 4 way with N connectors. Our 4 way RF power divider is rated for a minimum frequency of 698 MHz and a maximum frequency of 2.7 GHz. Our part number SMP8756 4 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 10 Watts. Our RF N power splitter / divider has a female input and 4 female output ports. This 4 way RF power splitter/divider with N ports is a reactive design. More coaxial N reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 4 way power divider with N connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Way Power Divider N Connectors From 698 MHz to 2.7 GHz Rated at 10 Watts - SMP8756 - Fairview Microwave Inc.
Lewisville, TX, United States
4 Way Power Divider N Connectors From 698 MHz to 2.7 GHz Rated at 10 Watts
SMP8756
4 Way Power Divider N Connectors From 698 MHz to 2.7 GHz Rated at 10 Watts SMP8756
RF power divider part number SMP8756 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 4 way with N connectors. Our 4 way RF power divider is rated for a minimum frequency of 698 MHz and a maximum frequency of 2.7 GHz. Our part number SMP8756 4 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 10 Watts. Our RF N power splitter / divider has a female input and 4 female output ports. This 4 way RF power splitter/divider with N ports is a reactive design. More coaxial N reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 4 way power divider with N connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

RF power divider part number SMP8756 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 4 way with N connectors. Our 4 way RF power divider is rated for a minimum frequency of 698 MHz and a maximum frequency of 2.7 GHz.

Our part number SMP8756 4 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 10 Watts. Our RF N power splitter / divider has a female input and 4 female output ports. This 4 way RF power splitter/divider with N ports is a reactive design. More coaxial N reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above.

Fairview is where to buy a 4 way power divider with N connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number SMP8756
Product Name 4 Way Power Divider N Connectors From 698 MHz to 2.7 GHz Rated at 10 Watts
Divider / Combiner Type 0º
Unlock Full Specs
to access all available technical data

Similar Products

Rx Splitter - 5o8471U1 - 5o.com
Specs
0º Power Divider Division: 8-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
RF Power Dividers/Splitters - 3157-QCN-7+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.60 dB
Isolation 13.00 dB
View Details
4 suppliers
2-Way Power Dividers/Combiners - NPD2-10000-43000-20-K - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors 2.92mm; 2.92mm
Frequency 10000.00 to 43000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW11594-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 4-SMD, No Lead
Isolation 15.00 dB
View Details