Fairview Microwave Inc. Ruggedized 2.92mm NMD Female (Jack) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR SM9210

Description
2.92mm NMD adapter SM9210 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm NMD to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 2.92mm NMD to 2.4mm adapter is constructed with female gender on side 1 and female on side 2. SM9210 2.92mm NMD female to 2.4mm female coaxial adapter from Fairview is a straight body style. This straight 2.92mm NMD connector adapter is an in-line RF adapter design. Fairview female 2.92mm NMD to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm NMD and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
2.92mm NMD adapter SM9210 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm NMD to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 2.92mm NMD to 2.4mm adapter is constructed with female gender on side 1 and female on side 2. SM9210 2.92mm NMD female to 2.4mm female coaxial adapter from Fairview is a straight body style. This straight 2.92mm NMD connector adapter is an in-line RF adapter design. Fairview female 2.92mm NMD to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm NMD and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ruggedized 2.92mm NMD Female (Jack) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR - SM9210 - Fairview Microwave Inc.
Lewisville, TX, United States
Ruggedized 2.92mm NMD Female (Jack) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR
SM9210
Ruggedized 2.92mm NMD Female (Jack) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR SM9210
2.92mm NMD adapter SM9210 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm NMD to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 2.92mm NMD to 2.4mm adapter is constructed with female gender on side 1 and female on side 2. SM9210 2.92mm NMD female to 2.4mm female coaxial adapter from Fairview is a straight body style. This straight 2.92mm NMD connector adapter is an in-line RF adapter design. Fairview female 2.92mm NMD to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm NMD and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

2.92mm NMD adapter SM9210 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm NMD to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm NMD adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

2.92mm NMD to 2.4mm adapter is constructed with female gender on side 1 and female on side 2. SM9210 2.92mm NMD female to 2.4mm female coaxial adapter from Fairview is a straight body style. This straight 2.92mm NMD connector adapter is an in-line RF adapter design.

Fairview female 2.92mm NMD to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm NMD adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm NMD and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM9210
Product Name Ruggedized 2.92mm NMD Female (Jack) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR
Connector Type 2.4mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 50000.0 to 75000.0 MHz
View Details
RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω - DINM-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male N
Frequency Range 6000.0 MHz
VSWR 1.08 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details