Fairview Microwave Inc. BNC T Adapter Female (Jack) Male (Plug) Female (Jack), Nickel Plated Brass Body, High Temp SM9130

Description
BNC adapter SM9130 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to BNC adapter is constructed with female gender on side 1 and male on side 2. SM9130 BNC female to BNC male coaxial adapter from Fairview is a tee body style. This tee BNC adapter is also known as a BNC T connector. Fairview female BNC to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM9130 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to BNC adapter is constructed with female gender on side 1 and male on side 2. SM9130 BNC female to BNC male coaxial adapter from Fairview is a tee body style. This tee BNC adapter is also known as a BNC T connector. Fairview female BNC to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC T Adapter Female (Jack) Male (Plug) Female (Jack), Nickel Plated Brass Body, High Temp - SM9130 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC T Adapter Female (Jack) Male (Plug) Female (Jack), Nickel Plated Brass Body, High Temp
SM9130
BNC T Adapter Female (Jack) Male (Plug) Female (Jack), Nickel Plated Brass Body, High Temp SM9130
BNC adapter SM9130 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to BNC adapter is constructed with female gender on side 1 and male on side 2. SM9130 BNC female to BNC male coaxial adapter from Fairview is a tee body style. This tee BNC adapter is also known as a BNC T connector. Fairview female BNC to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM9130 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications .

BNC to BNC adapter is constructed with female gender on side 1 and male on side 2. SM9130 BNC female to BNC male coaxial adapter from Fairview is a tee body style. This tee BNC adapter is also known as a BNC T connector.

Fairview female BNC to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM9130
Product Name BNC T Adapter Female (Jack) Male (Plug) Female (Jack), Nickel Plated Brass Body, High Temp
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185FR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details