Fairview Microwave Inc. BNC T Adapter Female (Jack) Female (Jack) Female (Jack), Nickel Plated Brass Body, High Temp SM9125

Description
BNC adapter SM9125 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM9125 BNC female to BNC female coaxial adapter from Fairview is a tee body style. This tee BNC adapter is also known as a BNC T connector. Fairview female BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM9125 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM9125 BNC female to BNC female coaxial adapter from Fairview is a tee body style. This tee BNC adapter is also known as a BNC T connector. Fairview female BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC T Adapter Female (Jack) Female (Jack) Female (Jack), Nickel Plated Brass Body, High Temp - SM9125 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC T Adapter Female (Jack) Female (Jack) Female (Jack), Nickel Plated Brass Body, High Temp
SM9125
BNC T Adapter Female (Jack) Female (Jack) Female (Jack), Nickel Plated Brass Body, High Temp SM9125
BNC adapter SM9125 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM9125 BNC female to BNC female coaxial adapter from Fairview is a tee body style. This tee BNC adapter is also known as a BNC T connector. Fairview female BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM9125 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications .

BNC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM9125 BNC female to BNC female coaxial adapter from Fairview is a tee body style. This tee BNC adapter is also known as a BNC T connector.

Fairview female BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM9125
Product Name BNC T Adapter Female (Jack) Female (Jack) Female (Jack), Nickel Plated Brass Body, High Temp
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 75000.0 to 110000.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight DIN Female to N Female DC - 6GHz 50Ω - DINF-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.06 :1
View Details