Fairview Microwave Inc. 2.4mm Male (Plug) to Mini SMP Female (Jack) Push-On Adapter, Passivated Stainless Steel Body, 1.25 VSWR SM8934

Description
2.4mm adapter SM8934 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 2.4mm to Mini SMP adapter is constructed with male gender on side 1 and female on side 2. SM8934 2.4mm male to Mini SMP female coaxial adapter from Fairview is a straight body style. This straight 2.4mm connector adapter is an in-line RF adapter design. Fairview male 2.4mm to female Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
2.4mm adapter SM8934 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 2.4mm to Mini SMP adapter is constructed with male gender on side 1 and female on side 2. SM8934 2.4mm male to Mini SMP female coaxial adapter from Fairview is a straight body style. This straight 2.4mm connector adapter is an in-line RF adapter design. Fairview male 2.4mm to female Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4mm Male (Plug) to Mini SMP Female (Jack) Push-On Adapter, Passivated Stainless Steel Body, 1.25 VSWR - SM8934 - Fairview Microwave Inc.
Lewisville, TX, United States
2.4mm Male (Plug) to Mini SMP Female (Jack) Push-On Adapter, Passivated Stainless Steel Body, 1.25 VSWR
SM8934
2.4mm Male (Plug) to Mini SMP Female (Jack) Push-On Adapter, Passivated Stainless Steel Body, 1.25 VSWR SM8934
2.4mm adapter SM8934 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 2.4mm to Mini SMP adapter is constructed with male gender on side 1 and female on side 2. SM8934 2.4mm male to Mini SMP female coaxial adapter from Fairview is a straight body style. This straight 2.4mm connector adapter is an in-line RF adapter design. Fairview male 2.4mm to female Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

2.4mm adapter SM8934 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

2.4mm to Mini SMP adapter is constructed with male gender on side 1 and female on side 2. SM8934 2.4mm male to Mini SMP female coaxial adapter from Fairview is a straight body style. This straight 2.4mm connector adapter is an in-line RF adapter design.

Fairview male 2.4mm to female Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM8934
Product Name 2.4mm Male (Plug) to Mini SMP Female (Jack) Push-On Adapter, Passivated Stainless Steel Body, 1.25 VSWR
Connector Type 2.4mm; Mini SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 960.0 to 1450.0 MHz
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details