Fairview Microwave Inc. 2.92mm Female (Jack) to Mini SMP Male (plug) Push-On Adapter Smooth Bore, Gold Plated Beryllium Body, 1.35 VSWR SM8929

Description
2.92mm adapter SM8929 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 2.92mm to Mini SMP adapter is constructed with female gender on side 1 and male on side 2. SM8929 2.92mm female to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design. Fairview female 2.92mm to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
2.92mm adapter SM8929 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 2.92mm to Mini SMP adapter is constructed with female gender on side 1 and male on side 2. SM8929 2.92mm female to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design. Fairview female 2.92mm to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Female (Jack) to Mini SMP Male (plug) Push-On Adapter Smooth Bore, Gold Plated Beryllium Body, 1.35 VSWR - SM8929 - Fairview Microwave Inc.
Lewisville, TX, United States
2.92mm Female (Jack) to Mini SMP Male (plug) Push-On Adapter Smooth Bore, Gold Plated Beryllium Body, 1.35 VSWR
SM8929
2.92mm Female (Jack) to Mini SMP Male (plug) Push-On Adapter Smooth Bore, Gold Plated Beryllium Body, 1.35 VSWR SM8929
2.92mm adapter SM8929 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 2.92mm to Mini SMP adapter is constructed with female gender on side 1 and male on side 2. SM8929 2.92mm female to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design. Fairview female 2.92mm to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

2.92mm adapter SM8929 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

2.92mm to Mini SMP adapter is constructed with female gender on side 1 and male on side 2. SM8929 2.92mm female to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design.

Fairview female 2.92mm to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM8929
Product Name 2.92mm Female (Jack) to Mini SMP Male (plug) Push-On Adapter Smooth Bore, Gold Plated Beryllium Body, 1.35 VSWR
Connector Type 2.92mm; Mini SMP
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
Coaxial Adapters 4030 - 4030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details