Fairview Microwave Inc. 2.92mm Male (Plug) to Mini SMP Male (Plug) Full Detent Adapter, Gold Plated Beryllium Copper Body, 1.3 VSWR SM8927

Description
2.92mm adapter SM8927 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. 2.92mm to Mini SMP adapter is constructed with male gender on side 1 and male on side 2. SM8927 2.92mm male to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design. Fairview male 2.92mm to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
2.92mm adapter SM8927 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. 2.92mm to Mini SMP adapter is constructed with male gender on side 1 and male on side 2. SM8927 2.92mm male to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design. Fairview male 2.92mm to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Male (Plug) to Mini SMP Male (Plug) Full Detent Adapter, Gold Plated Beryllium Copper Body, 1.3 VSWR - SM8927 - Fairview Microwave Inc.
Lewisville, TX, United States
2.92mm Male (Plug) to Mini SMP Male (Plug) Full Detent Adapter, Gold Plated Beryllium Copper Body, 1.3 VSWR
SM8927
2.92mm Male (Plug) to Mini SMP Male (Plug) Full Detent Adapter, Gold Plated Beryllium Copper Body, 1.3 VSWR SM8927
2.92mm adapter SM8927 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. 2.92mm to Mini SMP adapter is constructed with male gender on side 1 and male on side 2. SM8927 2.92mm male to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design. Fairview male 2.92mm to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

2.92mm adapter SM8927 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

2.92mm to Mini SMP adapter is constructed with male gender on side 1 and male on side 2. SM8927 2.92mm male to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design.

Fairview male 2.92mm to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM8927
Product Name 2.92mm Male (Plug) to Mini SMP Male (Plug) Full Detent Adapter, Gold Plated Beryllium Copper Body, 1.3 VSWR
Connector Type 2.92mm; Mini SMP
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Flange 50Ω - SFFL-SF50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details