Fairview Microwave Inc. Full Detent Mini SMP Male (Plug) to Mini SMP Male (Plug) Full Detent Threaded Adapter, Passivated Stainless Steel Body SM8895

Description
Mini SMP adapter SM8895 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini SMP to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini SMP adapter is manufactured to precise RF adapter specifications . Mini SMP to Mini SMP adapter is constructed with male gender on side 1 and male on side 2. SM8895 Mini SMP male to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight Mini SMP connector adapter is an in-line RF adapter design. Fairview male Mini SMP to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
Mini SMP adapter SM8895 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini SMP to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini SMP adapter is manufactured to precise RF adapter specifications . Mini SMP to Mini SMP adapter is constructed with male gender on side 1 and male on side 2. SM8895 Mini SMP male to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight Mini SMP connector adapter is an in-line RF adapter design. Fairview male Mini SMP to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Detent Mini SMP Male (Plug) to Mini SMP Male (Plug) Full Detent Threaded Adapter, Passivated Stainless Steel Body - SM8895 - Fairview Microwave Inc.
Lewisville, TX, United States
Full Detent Mini SMP Male (Plug) to Mini SMP Male (Plug) Full Detent Threaded Adapter, Passivated Stainless Steel Body
SM8895
Full Detent Mini SMP Male (Plug) to Mini SMP Male (Plug) Full Detent Threaded Adapter, Passivated Stainless Steel Body SM8895
Mini SMP adapter SM8895 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini SMP to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini SMP adapter is manufactured to precise RF adapter specifications . Mini SMP to Mini SMP adapter is constructed with male gender on side 1 and male on side 2. SM8895 Mini SMP male to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight Mini SMP connector adapter is an in-line RF adapter design. Fairview male Mini SMP to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Mini SMP adapter SM8895 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini SMP to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini SMP adapter is manufactured to precise RF adapter specifications .

Mini SMP to Mini SMP adapter is constructed with male gender on side 1 and male on side 2. SM8895 Mini SMP male to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight Mini SMP connector adapter is an in-line RF adapter design.

Fairview male Mini SMP to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM8895
Product Name Full Detent Mini SMP Male (Plug) to Mini SMP Male (Plug) Full Detent Threaded Adapter, Passivated Stainless Steel Body
Connector Type Mini SMP
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω - NF-MQK50+ - Mini-Circuits
Specs
Connector Type Type N; N-Female
Frequency Range 12400.0 MHz
VSWR 1.03 :1
View Details