Fairview Microwave Inc. Full Detent SMP Male (Plug) to SMP Male (Plug) Smooth Bore CM Adapter, Passivated Stainless Steel Body, High Temp, 1.3 VSWR SM8794

Description
SMP adapter SM8794 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMP to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMP adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMP to SMP adapter is constructed with male gender on side 1 and male on side 2. SM8794 SMP male to SMP male coaxial adapter from Fairview is a straight body style. This straight SMP connector adapter is an in-line RF adapter design. Fairview male SMP to male SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMP adapter SM8794 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMP to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMP adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMP to SMP adapter is constructed with male gender on side 1 and male on side 2. SM8794 SMP male to SMP male coaxial adapter from Fairview is a straight body style. This straight SMP connector adapter is an in-line RF adapter design. Fairview male SMP to male SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Detent SMP Male (Plug) to SMP Male (Plug) Smooth Bore CM Adapter, Passivated Stainless Steel Body, High Temp, 1.3 VSWR - SM8794 - Fairview Microwave Inc.
Lewisville, TX, United States
Full Detent SMP Male (Plug) to SMP Male (Plug) Smooth Bore CM Adapter, Passivated Stainless Steel Body, High Temp, 1.3 VSWR
SM8794
Full Detent SMP Male (Plug) to SMP Male (Plug) Smooth Bore CM Adapter, Passivated Stainless Steel Body, High Temp, 1.3 VSWR SM8794
SMP adapter SM8794 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMP to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMP adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMP to SMP adapter is constructed with male gender on side 1 and male on side 2. SM8794 SMP male to SMP male coaxial adapter from Fairview is a straight body style. This straight SMP connector adapter is an in-line RF adapter design. Fairview male SMP to male SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMP adapter SM8794 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMP to SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMP adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

SMP to SMP adapter is constructed with male gender on side 1 and male on side 2. SM8794 SMP male to SMP male coaxial adapter from Fairview is a straight body style. This straight SMP connector adapter is an in-line RF adapter design.

Fairview male SMP to male SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM8794
Product Name Full Detent SMP Male (Plug) to SMP Male (Plug) Smooth Bore CM Adapter, Passivated Stainless Steel Body, High Temp, 1.3 VSWR
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male DC - 27GHz 50Ω - SF-SM50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female
Frequency Range 27000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details