Fairview Microwave Inc. TNC Male (plug) to N Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM8351

Description
TNC adapter SM8351 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. TNC to N adapter is constructed with male gender on side 1 and female on side 2. SM8351 TNC male to N female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview male TNC to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
TNC adapter SM8351 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. TNC to N adapter is constructed with male gender on side 1 and female on side 2. SM8351 TNC male to N female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview male TNC to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Male (plug) to N Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM8351 - Fairview Microwave Inc.
Lewisville, TX, United States
TNC Male (plug) to N Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM8351
TNC Male (plug) to N Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM8351
TNC adapter SM8351 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. TNC to N adapter is constructed with male gender on side 1 and female on side 2. SM8351 TNC male to N female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview male TNC to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

TNC adapter SM8351 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

TNC to N adapter is constructed with male gender on side 1 and female on side 2. SM8351 TNC male to N female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design.

Fairview male TNC to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM8351
Product Name TNC Male (plug) to N Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type Type N; TNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Male DC - 67GHz 50Ω - 135MR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details