Fairview Microwave Inc. 50 Ohm BNC Male (Plug) to BNC Triax Female (Jack) Adapter, Nickle Plated Brass Body, High Temp SM6728

Description
BNC adapter SM6728 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC Triax adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to BNC Triax adapter is constructed with male gender on side 1 and female on side 2. SM6728 BNC male to BNC Triax female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview male BNC to female BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM6728 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC Triax adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to BNC Triax adapter is constructed with male gender on side 1 and female on side 2. SM6728 BNC male to BNC Triax female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview male BNC to female BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Male (Plug) to BNC Triax Female (Jack) Adapter, Nickle Plated Brass Body, High Temp - SM6728 - Fairview Microwave Inc.
Lewisville, TX, United States
50 Ohm BNC Male (Plug) to BNC Triax Female (Jack) Adapter, Nickle Plated Brass Body, High Temp
SM6728
50 Ohm BNC Male (Plug) to BNC Triax Female (Jack) Adapter, Nickle Plated Brass Body, High Temp SM6728
BNC adapter SM6728 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC Triax adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to BNC Triax adapter is constructed with male gender on side 1 and female on side 2. SM6728 BNC male to BNC Triax female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview male BNC to female BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM6728 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to BNC Triax adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications .

BNC to BNC Triax adapter is constructed with male gender on side 1 and female on side 2. SM6728 BNC male to BNC Triax female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview male BNC to female BNC Triax adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and BNC Triax coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM6728
Product Name 50 Ohm BNC Male (Plug) to BNC Triax Female (Jack) Adapter, Nickle Plated Brass Body, High Temp
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
RF Adapter Straight 1.35mm Male to 1.35mm Male DC - 90 GHz 50Ω - 135M-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details