Fairview Microwave Inc. TNC Male (Plug) to FME Female (Jack) Adapter, Nickel Plated Brass Body SM6155

Description
TNC adapter SM6155 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to FME adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications . TNC to FME adapter is constructed with male gender on side 1 and female on side 2. SM6155 TNC male to FME female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview male TNC to female FME adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and FME coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
TNC adapter SM6155 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to FME adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications . TNC to FME adapter is constructed with male gender on side 1 and female on side 2. SM6155 TNC male to FME female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview male TNC to female FME adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and FME coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Male (Plug) to FME Female (Jack) Adapter, Nickel Plated Brass Body - SM6155 - Fairview Microwave Inc.
Lewisville, TX, United States
TNC Male (Plug) to FME Female (Jack) Adapter, Nickel Plated Brass Body
SM6155
TNC Male (Plug) to FME Female (Jack) Adapter, Nickel Plated Brass Body SM6155
TNC adapter SM6155 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to FME adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications . TNC to FME adapter is constructed with male gender on side 1 and female on side 2. SM6155 TNC male to FME female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview male TNC to female FME adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and FME coaxial cables that ship quickly from our facility for all your RF adapter component needs.

TNC adapter SM6155 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to FME adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications .

TNC to FME adapter is constructed with male gender on side 1 and female on side 2. SM6155 TNC male to FME female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design.

Fairview male TNC to female FME adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and FME coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM6155
Product Name TNC Male (Plug) to FME Female (Jack) Adapter, Nickel Plated Brass Body
Connector Type FME; TNC
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.0mm Male to 1.85mm Female DC - 67 GHz 50Ω - 10M-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Frequency Range 67000.0 MHz
VSWR 1.07 to 1.25 :1
View Details