Fairview Microwave Inc. Bulkhead BNC Female (Jack) to RCA Female (Jack) Adapter, Nickle Plated Brass Body SM6152

Description
BNC adapter SM6152 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to RCA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to RCA adapter is constructed with female gender on side 1 and female on side 2. SM6152 BNC female to RCA female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female RCA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and RCA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM6152 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to RCA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to RCA adapter is constructed with female gender on side 1 and female on side 2. SM6152 BNC female to RCA female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female RCA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and RCA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead BNC Female (Jack) to RCA Female (Jack) Adapter, Nickle Plated Brass Body - SM6152 - Fairview Microwave Inc.
Lewisville, TX, United States
Bulkhead BNC Female (Jack) to RCA Female (Jack) Adapter, Nickle Plated Brass Body
SM6152
Bulkhead BNC Female (Jack) to RCA Female (Jack) Adapter, Nickle Plated Brass Body SM6152
BNC adapter SM6152 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to RCA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to RCA adapter is constructed with female gender on side 1 and female on side 2. SM6152 BNC female to RCA female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female RCA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and RCA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM6152 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to RCA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications .

BNC to RCA adapter is constructed with female gender on side 1 and female on side 2. SM6152 BNC female to RCA female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview female BNC to female RCA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and RCA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM6152
Product Name Bulkhead BNC Female (Jack) to RCA Female (Jack) Adapter, Nickle Plated Brass Body
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details