Fairview Microwave Inc. BNC Female (Jack) to RCA Male (Plug) Adapter SM6140

Description
BNC adapter SM6140 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to RCA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to RCA adapter is constructed with female gender on side 1 and male on side 2. SM6140 BNC female to RCA male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to male RCA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and RCA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM6140 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to RCA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to RCA adapter is constructed with female gender on side 1 and male on side 2. SM6140 BNC female to RCA male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to male RCA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and RCA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Female (Jack) to RCA Male (Plug) Adapter - SM6140 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC Female (Jack) to RCA Male (Plug) Adapter
SM6140
BNC Female (Jack) to RCA Male (Plug) Adapter SM6140
BNC adapter SM6140 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to RCA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to RCA adapter is constructed with female gender on side 1 and male on side 2. SM6140 BNC female to RCA male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to male RCA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and RCA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM6140 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to RCA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications .

BNC to RCA adapter is constructed with female gender on side 1 and male on side 2. SM6140 BNC female to RCA male coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview female BNC to male RCA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and RCA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM6140
Product Name BNC Female (Jack) to RCA Male (Plug) Adapter
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 3.5mm Male DC - 34.5GHz 50Ω - 24F-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.04 :1
View Details
ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details