Reverse polarity TNC adapter SM5836 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity TNC to reverse polarity TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.
Reverse polarity TNC to reverse polarity TNC adapter is constructed with male gender on side 1 and female on side 2. SM5836 reverse polarity TNC male to reverse polarity TNC female coaxial adapter from Fairview is a right angle body style. This right angle reverse polarity TNC connector adapter is a 90 degree right angle RF elbow adapter design.
Fairview male TNC reverse polarity to female TNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle reverse polarity TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Adapters |
| Product Number | SM5836 |
| Product Name | RA RP TNC Male (Plug) to RP TNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR |
| Connector Type | TNC |