Fairview Microwave Inc. N Female (Jack) to RP N Male (Plug) Adapter, Nickel Plated Brass Body, High Temp SM5816

Description
N adapter SM5816 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to reverse polarity N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to reverse polarity N adapter is constructed with female gender on side 1 and male on side 2. SM5816 N female to reverse polarity N male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to male N reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter SM5816 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to reverse polarity N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to reverse polarity N adapter is constructed with female gender on side 1 and male on side 2. SM5816 N female to reverse polarity N male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to male N reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Female (Jack) to RP N Male (Plug) Adapter, Nickel Plated Brass Body, High Temp - SM5816 - Fairview Microwave Inc.
Lewisville, TX, United States
N Female (Jack) to RP N Male (Plug) Adapter, Nickel Plated Brass Body, High Temp
SM5816
N Female (Jack) to RP N Male (Plug) Adapter, Nickel Plated Brass Body, High Temp SM5816
N adapter SM5816 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to reverse polarity N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to reverse polarity N adapter is constructed with female gender on side 1 and male on side 2. SM5816 N female to reverse polarity N male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to male N reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter SM5816 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to reverse polarity N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications .

N to reverse polarity N adapter is constructed with female gender on side 1 and male on side 2. SM5816 N female to reverse polarity N male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design.

Fairview female N to male N reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5816
Product Name N Female (Jack) to RP N Male (Plug) Adapter, Nickel Plated Brass Body, High Temp
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR340 (BJ26) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight N Female to N Female DC - 9GHz Flange 50Ω - NFFL-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 9000.0 MHz
VSWR 1.06 to 1.2 :1
View Details