Fairview Microwave Inc. RP SMA Female (Jack) to TNC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR SM5811

Description
Reverse polarity SMA adapter SM5811 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. Reverse polarity SMA to TNC adapter is constructed with female gender on side 1 and female on side 2. SM5811 reverse polarity SMA female to TNC female coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design. Fairview female SMA reverse polarity to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
Reverse polarity SMA adapter SM5811 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. Reverse polarity SMA to TNC adapter is constructed with female gender on side 1 and female on side 2. SM5811 reverse polarity SMA female to TNC female coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design. Fairview female SMA reverse polarity to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP SMA Female (Jack) to TNC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR - SM5811 - Fairview Microwave Inc.
Lewisville, TX, United States
RP SMA Female (Jack) to TNC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR
SM5811
RP SMA Female (Jack) to TNC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR SM5811
Reverse polarity SMA adapter SM5811 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. Reverse polarity SMA to TNC adapter is constructed with female gender on side 1 and female on side 2. SM5811 reverse polarity SMA female to TNC female coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design. Fairview female SMA reverse polarity to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Reverse polarity SMA adapter SM5811 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

Reverse polarity SMA to TNC adapter is constructed with female gender on side 1 and female on side 2. SM5811 reverse polarity SMA female to TNC female coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design.

Fairview female SMA reverse polarity to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5811
Product Name RP SMA Female (Jack) to TNC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR
Connector Type SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185M-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details