Fairview Microwave Inc. TNC Female (Jack) to TNC Female (Jack) 4 Hole Flange Adapter, Nickel Plated Brass Body, High Temp, 1.35 VSWR SM5724A

Description
TNC adapter SM5724A from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. TNC to TNC adapter is constructed with female gender on side 1 and female on side 2. SM5724A TNC female to TNC female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview female TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
TNC adapter SM5724A from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. TNC to TNC adapter is constructed with female gender on side 1 and female on side 2. SM5724A TNC female to TNC female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview female TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Female (Jack) to TNC Female (Jack) 4 Hole Flange Adapter, Nickel Plated Brass Body, High Temp, 1.35 VSWR - SM5724A - Fairview Microwave Inc.
Lewisville, TX, United States
TNC Female (Jack) to TNC Female (Jack) 4 Hole Flange Adapter, Nickel Plated Brass Body, High Temp, 1.35 VSWR
SM5724A
TNC Female (Jack) to TNC Female (Jack) 4 Hole Flange Adapter, Nickel Plated Brass Body, High Temp, 1.35 VSWR SM5724A
TNC adapter SM5724A from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. TNC to TNC adapter is constructed with female gender on side 1 and female on side 2. SM5724A TNC female to TNC female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview female TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

TNC adapter SM5724A from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

TNC to TNC adapter is constructed with female gender on side 1 and female on side 2. SM5724A TNC female to TNC female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design.

Fairview female TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5724A
Product Name TNC Female (Jack) to TNC Female (Jack) 4 Hole Flange Adapter, Nickel Plated Brass Body, High Temp, 1.35 VSWR
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

WR430 (BJ22) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR430A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1720.0 to 2610.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.0mm Male DC - 110 GHz 50Ω - 10F-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.06 to 1.4 :1
View Details