Fairview Microwave Inc. Miter RA SMA Male (plug) to SMA Male (plug) Adapter, Passivated Stainless Steel Body, 1.35 VSWR SM5255

Description
SMA adapter SM5255 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMA to SMA adapter is constructed with male gender on side 1 and male on side 2. SM5255 SMA male to SMA male coaxial adapter from Fairview is a miter right angle body style. This miter right angle SMA. Fairview male SMA to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM5255 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMA to SMA adapter is constructed with male gender on side 1 and male on side 2. SM5255 SMA male to SMA male coaxial adapter from Fairview is a miter right angle body style. This miter right angle SMA. Fairview male SMA to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miter RA SMA Male (plug) to SMA Male (plug) Adapter, Passivated Stainless Steel Body, 1.35 VSWR - SM5255 - Fairview Microwave Inc.
Lewisville, TX, United States
Miter RA SMA Male (plug) to SMA Male (plug) Adapter, Passivated Stainless Steel Body, 1.35 VSWR
SM5255
Miter RA SMA Male (plug) to SMA Male (plug) Adapter, Passivated Stainless Steel Body, 1.35 VSWR SM5255
SMA adapter SM5255 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMA to SMA adapter is constructed with male gender on side 1 and male on side 2. SM5255 SMA male to SMA male coaxial adapter from Fairview is a miter right angle body style. This miter right angle SMA. Fairview male SMA to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM5255 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

SMA to SMA adapter is constructed with male gender on side 1 and male on side 2. SM5255 SMA male to SMA male coaxial adapter from Fairview is a miter right angle body style. This miter right angle SMA.

Fairview male SMA to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5255
Product Name Miter RA SMA Male (plug) to SMA Male (plug) Adapter, Passivated Stainless Steel Body, 1.35 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 3.5mm Female DC - 34.5GHz 50Ω - 24M-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 34500.0 MHz
VSWR 1.06 :1
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details