Fairview Microwave Inc. RP SMA Male (plug) to RP SMA Male (plug) Adapter, Passivated Stainless Steel Body, High Temp, 1.2 VSWR SM4903

Description
Reverse polarity SMA adapter SM4903 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to reverse polarity SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. Reverse polarity SMA to reverse polarity SMA adapter is constructed with male gender on side 1 and male on side 2. SM4903 reverse polarity SMA male to reverse polarity SMA male coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design. Fairview male SMA reverse polarity to male SMA reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
Reverse polarity SMA adapter SM4903 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to reverse polarity SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. Reverse polarity SMA to reverse polarity SMA adapter is constructed with male gender on side 1 and male on side 2. SM4903 reverse polarity SMA male to reverse polarity SMA male coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design. Fairview male SMA reverse polarity to male SMA reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP SMA Male (plug) to RP SMA Male (plug) Adapter, Passivated Stainless Steel Body, High Temp, 1.2 VSWR - SM4903 - Fairview Microwave Inc.
Lewisville, TX, United States
RP SMA Male (plug) to RP SMA Male (plug) Adapter, Passivated Stainless Steel Body, High Temp, 1.2 VSWR
SM4903
RP SMA Male (plug) to RP SMA Male (plug) Adapter, Passivated Stainless Steel Body, High Temp, 1.2 VSWR SM4903
Reverse polarity SMA adapter SM4903 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to reverse polarity SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. Reverse polarity SMA to reverse polarity SMA adapter is constructed with male gender on side 1 and male on side 2. SM4903 reverse polarity SMA male to reverse polarity SMA male coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design. Fairview male SMA reverse polarity to male SMA reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Reverse polarity SMA adapter SM4903 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to reverse polarity SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

Reverse polarity SMA to reverse polarity SMA adapter is constructed with male gender on side 1 and male on side 2. SM4903 reverse polarity SMA male to reverse polarity SMA male coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design.

Fairview male SMA reverse polarity to male SMA reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4903
Product Name RP SMA Male (plug) to RP SMA Male (plug) Adapter, Passivated Stainless Steel Body, High Temp, 1.2 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KMR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details