Fairview Microwave Inc. Bulkhead Hermetically Sealed SMA Female (Jack) to TNC Female (Jack) Adapter, High Temp, 1.45 VSWR SM4745

Description
SMA adapter SM4745 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1. SMA to TNC adapter is constructed with female gender on side 1 and female on side 2. SM4745 bulkhead hermetically sealed SMA female to TNC female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM4745 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1. SMA to TNC adapter is constructed with female gender on side 1 and female on side 2. SM4745 bulkhead hermetically sealed SMA female to TNC female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Hermetically Sealed SMA Female (Jack) to TNC Female (Jack) Adapter, High Temp, 1.45 VSWR - SM4745 - Fairview Microwave Inc.
Lewisville, TX, United States
Bulkhead Hermetically Sealed SMA Female (Jack) to TNC Female (Jack) Adapter, High Temp, 1.45 VSWR
SM4745
Bulkhead Hermetically Sealed SMA Female (Jack) to TNC Female (Jack) Adapter, High Temp, 1.45 VSWR SM4745
SMA adapter SM4745 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1. SMA to TNC adapter is constructed with female gender on side 1 and female on side 2. SM4745 bulkhead hermetically sealed SMA female to TNC female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM4745 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1.

SMA to TNC adapter is constructed with female gender on side 1 and female on side 2. SM4745 bulkhead hermetically sealed SMA female to TNC female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4745
Product Name Bulkhead Hermetically Sealed SMA Female (Jack) to TNC Female (Jack) Adapter, High Temp, 1.45 VSWR
Connector Type SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
RF Adapter Straight DIN Female to DIN Female DC - 6GHz 50Ω - DINF-DINF+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.15 :1
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details