Fairview Microwave Inc. N Male (Plug) to C Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR SM4624

Description
N adapter SM4624 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. N to C adapter is constructed with male gender on side 1 and female on side 2. SM4624 N male to C female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to female C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter SM4624 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. N to C adapter is constructed with male gender on side 1 and female on side 2. SM4624 N male to C female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to female C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male (Plug) to C Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR - SM4624 - Fairview Microwave Inc.
Lewisville, TX, United States
N Male (Plug) to C Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR
SM4624
N Male (Plug) to C Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR SM4624
N adapter SM4624 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. N to C adapter is constructed with male gender on side 1 and female on side 2. SM4624 N male to C female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to female C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter SM4624 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

N to C adapter is constructed with male gender on side 1 and female on side 2. SM4624 N male to C female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design.

Fairview male N to female C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4624
Product Name N Male (Plug) to C Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR
Connector Type Type C; Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz 50Ω - KF-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 to 1.15 :1
View Details