Fairview Microwave Inc. LC Female (Jack) to N Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM4601

Description
LC adapter SM4601 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. LC to N adapter is constructed with female gender on side 1 and male on side 2. SM4601 LC female to N male coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design. Fairview female LC to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
LC adapter SM4601 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. LC to N adapter is constructed with female gender on side 1 and male on side 2. SM4601 LC female to N male coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design. Fairview female LC to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Female (Jack) to N Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM4601 - Fairview Microwave Inc.
Lewisville, TX, United States
LC Female (Jack) to N Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM4601
LC Female (Jack) to N Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM4601
LC adapter SM4601 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. LC to N adapter is constructed with female gender on side 1 and male on side 2. SM4601 LC female to N male coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design. Fairview female LC to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

LC adapter SM4601 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

LC to N adapter is constructed with female gender on side 1 and male on side 2. SM4601 LC female to N male coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design.

Fairview female LC to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4601
Product Name LC Female (Jack) to N Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type Type N; LC
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight DIN Male to N Male DC - 6GHz 50Ω - DINM-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male
Frequency Range 6000.0 MHz
VSWR 1.06 :1
View Details