Fairview Microwave Inc. N T Adapter Female (Jack) Male (Plug) Female (Jack), Tri-Metal Plated Brass Body, High Temp SM4575

Description
N adapter SM4575 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to N adapter is constructed with female gender on side 1 and male on side 2. SM4575 N female to N male coaxial adapter from Fairview is a tee body style. This tee N adapter is also known as a N T connector. Fairview female N to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter SM4575 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to N adapter is constructed with female gender on side 1 and male on side 2. SM4575 N female to N male coaxial adapter from Fairview is a tee body style. This tee N adapter is also known as a N T connector. Fairview female N to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N T Adapter Female (Jack) Male (Plug) Female (Jack), Tri-Metal Plated Brass Body, High Temp - SM4575 - Fairview Microwave Inc.
Lewisville, TX, United States
N T Adapter Female (Jack) Male (Plug) Female (Jack), Tri-Metal Plated Brass Body, High Temp
SM4575
N T Adapter Female (Jack) Male (Plug) Female (Jack), Tri-Metal Plated Brass Body, High Temp SM4575
N adapter SM4575 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to N adapter is constructed with female gender on side 1 and male on side 2. SM4575 N female to N male coaxial adapter from Fairview is a tee body style. This tee N adapter is also known as a N T connector. Fairview female N to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter SM4575 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications .

N to N adapter is constructed with female gender on side 1 and male on side 2. SM4575 N female to N male coaxial adapter from Fairview is a tee body style. This tee N adapter is also known as a N T connector.

Fairview female N to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4575
Product Name N T Adapter Female (Jack) Male (Plug) Female (Jack), Tri-Metal Plated Brass Body, High Temp
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details