Fairview Microwave Inc. 4.1/9.5 Mini DIN Female (Jack) to N Male (Plug) Adapter IP67 UnMated, Tri-Metal Plated Brass Body, 1.3 VSWR SM4479

Description
4.1/9.5 Mini DIN adapter SM4479 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.1/9.5 Mini DIN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.1/9.5 Mini DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. 4.1/9.5 Mini DIN to N adapter is constructed with female gender on side 1 and male on side 2. SM4479 4.1/9.5 Mini DIN female to N male coaxial adapter from Fairview is a straight body style. This straight 4.1/9.5 Mini DIN connector adapter is an in-line RF adapter design. Fairview female 4.1/9.5 Mini DIN to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.1/9.5 Mini DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.1/9.5 Mini DIN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
4.1/9.5 Mini DIN adapter SM4479 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.1/9.5 Mini DIN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.1/9.5 Mini DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. 4.1/9.5 Mini DIN to N adapter is constructed with female gender on side 1 and male on side 2. SM4479 4.1/9.5 Mini DIN female to N male coaxial adapter from Fairview is a straight body style. This straight 4.1/9.5 Mini DIN connector adapter is an in-line RF adapter design. Fairview female 4.1/9.5 Mini DIN to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.1/9.5 Mini DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.1/9.5 Mini DIN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.1/9.5 Mini DIN Female (Jack) to N Male (Plug) Adapter IP67 UnMated, Tri-Metal Plated Brass Body, 1.3 VSWR - SM4479 - Fairview Microwave Inc.
Lewisville, TX, United States
4.1/9.5 Mini DIN Female (Jack) to N Male (Plug) Adapter IP67 UnMated, Tri-Metal Plated Brass Body, 1.3 VSWR
SM4479
4.1/9.5 Mini DIN Female (Jack) to N Male (Plug) Adapter IP67 UnMated, Tri-Metal Plated Brass Body, 1.3 VSWR SM4479
4.1/9.5 Mini DIN adapter SM4479 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.1/9.5 Mini DIN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.1/9.5 Mini DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. 4.1/9.5 Mini DIN to N adapter is constructed with female gender on side 1 and male on side 2. SM4479 4.1/9.5 Mini DIN female to N male coaxial adapter from Fairview is a straight body style. This straight 4.1/9.5 Mini DIN connector adapter is an in-line RF adapter design. Fairview female 4.1/9.5 Mini DIN to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.1/9.5 Mini DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.1/9.5 Mini DIN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

4.1/9.5 Mini DIN adapter SM4479 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.1/9.5 Mini DIN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.1/9.5 Mini DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

4.1/9.5 Mini DIN to N adapter is constructed with female gender on side 1 and male on side 2. SM4479 4.1/9.5 Mini DIN female to N male coaxial adapter from Fairview is a straight body style. This straight 4.1/9.5 Mini DIN connector adapter is an in-line RF adapter design.

Fairview female 4.1/9.5 Mini DIN to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.1/9.5 Mini DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.1/9.5 Mini DIN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4479
Product Name 4.1/9.5 Mini DIN Female (Jack) to N Male (Plug) Adapter IP67 UnMated, Tri-Metal Plated Brass Body, 1.3 VSWR
Connector Type Type N; 4.1/9.5 Mini DIN
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details
DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24F-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details