Fairview Microwave Inc. LC Male (plug) to HN Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM4357

Description
LC adapter SM4357 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. LC to HN adapter is constructed with male gender on side 1 and female on side 2. SM4357 LC male to HN female coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design. Fairview male LC to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
LC adapter SM4357 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. LC to HN adapter is constructed with male gender on side 1 and female on side 2. SM4357 LC male to HN female coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design. Fairview male LC to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Male (plug) to HN Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM4357 - Fairview Microwave Inc.
Lewisville, TX, United States
LC Male (plug) to HN Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM4357
LC Male (plug) to HN Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM4357
LC adapter SM4357 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. LC to HN adapter is constructed with male gender on side 1 and female on side 2. SM4357 LC male to HN female coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design. Fairview male LC to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

LC adapter SM4357 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

LC to HN adapter is constructed with male gender on side 1 and female on side 2. SM4357 LC male to HN female coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design.

Fairview male LC to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4357
Product Name LC Male (plug) to HN Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type HN
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω - 35F-35M50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.07 to 1.25 :1
View Details