Fairview Microwave Inc. Bulkhead Hermetically Sealed SMA Female (Jack) to N Female (Jack) Adapter, High Temp, 1.3 VSWR SM4245

Description
SMA adapter SM4245 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead SMA to N adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMA to N adapter is constructed with female gender on side 1 and female on side 2. SM4245 bulkhead hermetically sealed SMA female to N female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM4245 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead SMA to N adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMA to N adapter is constructed with female gender on side 1 and female on side 2. SM4245 bulkhead hermetically sealed SMA female to N female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Hermetically Sealed SMA Female (Jack) to N Female (Jack) Adapter, High Temp, 1.3 VSWR - SM4245 - Fairview Microwave Inc.
Lewisville, TX, United States
Bulkhead Hermetically Sealed SMA Female (Jack) to N Female (Jack) Adapter, High Temp, 1.3 VSWR
SM4245
Bulkhead Hermetically Sealed SMA Female (Jack) to N Female (Jack) Adapter, High Temp, 1.3 VSWR SM4245
SMA adapter SM4245 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead SMA to N adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMA to N adapter is constructed with female gender on side 1 and female on side 2. SM4245 bulkhead hermetically sealed SMA female to N female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM4245 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead SMA to N adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

SMA to N adapter is constructed with female gender on side 1 and female on side 2. SM4245 bulkhead hermetically sealed SMA female to N female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4245
Product Name Bulkhead Hermetically Sealed SMA Female (Jack) to N Female (Jack) Adapter, High Temp, 1.3 VSWR
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Straight 50 - 70 GHz - WR15-185+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR15 UG385/U Flange 1.85 m
Frequency Range 70000.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details