Fairview Microwave Inc. 1.85mm Female (Jack) to 1.0mm Female (Jack) Adapter, 1.35 VSWR SM3972

Description
1.85mm adapter SM3972 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 1.0mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 1.85mm to 1.0mm adapter is constructed with female gender on side 1 and female on side 2. SM3972 1.85mm female to 1.0mm female coaxial adapter from Fairview is a straight body style. This straight 1.85mm connector adapter is an in-line RF adapter design. Fairview female 1.85mm to female 1.0mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 1.0mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
1.85mm adapter SM3972 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 1.0mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 1.85mm to 1.0mm adapter is constructed with female gender on side 1 and female on side 2. SM3972 1.85mm female to 1.0mm female coaxial adapter from Fairview is a straight body style. This straight 1.85mm connector adapter is an in-line RF adapter design. Fairview female 1.85mm to female 1.0mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 1.0mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.85mm Female (Jack) to 1.0mm Female (Jack) Adapter, 1.35 VSWR - SM3972 - Fairview Microwave Inc.
Lewisville, TX, United States
1.85mm Female (Jack) to 1.0mm Female (Jack) Adapter, 1.35 VSWR
SM3972
1.85mm Female (Jack) to 1.0mm Female (Jack) Adapter, 1.35 VSWR SM3972
1.85mm adapter SM3972 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 1.0mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 1.85mm to 1.0mm adapter is constructed with female gender on side 1 and female on side 2. SM3972 1.85mm female to 1.0mm female coaxial adapter from Fairview is a straight body style. This straight 1.85mm connector adapter is an in-line RF adapter design. Fairview female 1.85mm to female 1.0mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 1.0mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

1.85mm adapter SM3972 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 1.0mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

1.85mm to 1.0mm adapter is constructed with female gender on side 1 and female on side 2. SM3972 1.85mm female to 1.0mm female coaxial adapter from Fairview is a straight body style. This straight 1.85mm connector adapter is an in-line RF adapter design.

Fairview female 1.85mm to female 1.0mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 1.0mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3972
Product Name 1.85mm Female (Jack) to 1.0mm Female (Jack) Adapter, 1.35 VSWR
Connector Type 1.85mm; 1.0mm
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 1.85mm Female DC - 67GHz 50Ω - 185M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details