Fairview Microwave Inc. HN Male (plug) to BNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM3925

Description
HN adapter SM3925 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. HN to BNC adapter is constructed with male gender on side 1 and female on side 2. SM3925 HN male to BNC female coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design. Fairview male HN to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
HN adapter SM3925 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. HN to BNC adapter is constructed with male gender on side 1 and female on side 2. SM3925 HN male to BNC female coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design. Fairview male HN to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HN Male (plug) to BNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM3925 - Fairview Microwave Inc.
Lewisville, TX, United States
HN Male (plug) to BNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM3925
HN Male (plug) to BNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM3925
HN adapter SM3925 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. HN to BNC adapter is constructed with male gender on side 1 and female on side 2. SM3925 HN male to BNC female coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design. Fairview male HN to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

HN adapter SM3925 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

HN to BNC adapter is constructed with male gender on side 1 and female on side 2. SM3925 HN male to BNC female coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design.

Fairview male HN to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3925
Product Name HN Male (plug) to BNC Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type BNC; HN
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω - SB-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female Bulkhead
Frequency Range 27000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details