Fairview Microwave Inc. RA HN Male (Plug) to HN Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR SM3917

Description
HN adapter SM3917 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. HN to HN adapter is constructed with male gender on side 1 and female on side 2. SM3917 HN male to HN female coaxial adapter from Fairview is a right angle body style. This right angle HN connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male HN to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
HN adapter SM3917 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. HN to HN adapter is constructed with male gender on side 1 and female on side 2. SM3917 HN male to HN female coaxial adapter from Fairview is a right angle body style. This right angle HN connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male HN to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA HN Male (Plug) to HN Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR - SM3917 - Fairview Microwave Inc.
Lewisville, TX, United States
RA HN Male (Plug) to HN Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR
SM3917
RA HN Male (Plug) to HN Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR SM3917
HN adapter SM3917 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. HN to HN adapter is constructed with male gender on side 1 and female on side 2. SM3917 HN male to HN female coaxial adapter from Fairview is a right angle body style. This right angle HN connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male HN to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

HN adapter SM3917 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

HN to HN adapter is constructed with male gender on side 1 and female on side 2. SM3917 HN male to HN female coaxial adapter from Fairview is a right angle body style. This right angle HN connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview male HN to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3917
Product Name RA HN Male (Plug) to HN Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR
Connector Type HN
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details