Fairview Microwave Inc. MHV Male (plug) to SHV Female(Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM3874

Description
MHV adapter SM3874 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. MHV to SHV adapter is constructed with male gender on side 1 and jack on side 2. SM3874 MHV male to SHV jack coaxial adapter from Fairview is a straight body style. This straight MHV connector adapter is an in-line RF adapter design. Fairview male MHV to jack SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MHV and SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
MHV adapter SM3874 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. MHV to SHV adapter is constructed with male gender on side 1 and jack on side 2. SM3874 MHV male to SHV jack coaxial adapter from Fairview is a straight body style. This straight MHV connector adapter is an in-line RF adapter design. Fairview male MHV to jack SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MHV and SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHV Male (plug) to SHV Female(Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM3874 - Fairview Microwave Inc.
Lewisville, TX, United States
MHV Male (plug) to SHV Female(Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM3874
MHV Male (plug) to SHV Female(Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM3874
MHV adapter SM3874 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. MHV to SHV adapter is constructed with male gender on side 1 and jack on side 2. SM3874 MHV male to SHV jack coaxial adapter from Fairview is a straight body style. This straight MHV connector adapter is an in-line RF adapter design. Fairview male MHV to jack SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MHV and SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.

MHV adapter SM3874 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

MHV to SHV adapter is constructed with male gender on side 1 and jack on side 2. SM3874 MHV male to SHV jack coaxial adapter from Fairview is a straight body style. This straight MHV connector adapter is an in-line RF adapter design.

Fairview male MHV to jack SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MHV and SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3874
Product Name MHV Male (plug) to SHV Female(Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type MHV; SHV
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1130.0 to 1730.0 MHz
View Details