Fairview Microwave Inc. Miter RA 1.85mm Female (Jack) to 2.4mm Male (Plug) Adapter, Passivated Stainless Steel Body, 1.4 VSWR SM3841

Description
1.85mm adapter SM3841 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. 1.85mm to 2.4mm adapter is constructed with female gender on side 1 and male on side 2. SM3841 1.85mm female to 2.4mm male coaxial adapter from Fairview is a miter right angle body style. This miter right angle 1.85mm. Fairview female 1.85mm to male 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
1.85mm adapter SM3841 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. 1.85mm to 2.4mm adapter is constructed with female gender on side 1 and male on side 2. SM3841 1.85mm female to 2.4mm male coaxial adapter from Fairview is a miter right angle body style. This miter right angle 1.85mm. Fairview female 1.85mm to male 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miter RA 1.85mm Female (Jack) to 2.4mm Male (Plug) Adapter, Passivated Stainless Steel Body, 1.4 VSWR - SM3841 - Fairview Microwave Inc.
Lewisville, TX, United States
Miter RA 1.85mm Female (Jack) to 2.4mm Male (Plug) Adapter, Passivated Stainless Steel Body, 1.4 VSWR
SM3841
Miter RA 1.85mm Female (Jack) to 2.4mm Male (Plug) Adapter, Passivated Stainless Steel Body, 1.4 VSWR SM3841
1.85mm adapter SM3841 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. 1.85mm to 2.4mm adapter is constructed with female gender on side 1 and male on side 2. SM3841 1.85mm female to 2.4mm male coaxial adapter from Fairview is a miter right angle body style. This miter right angle 1.85mm. Fairview female 1.85mm to male 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

1.85mm adapter SM3841 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1.

1.85mm to 2.4mm adapter is constructed with female gender on side 1 and male on side 2. SM3841 1.85mm female to 2.4mm male coaxial adapter from Fairview is a miter right angle body style. This miter right angle 1.85mm.

Fairview female 1.85mm to male 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3841
Product Name Miter RA 1.85mm Female (Jack) to 2.4mm Male (Plug) Adapter, Passivated Stainless Steel Body, 1.4 VSWR
Connector Type 1.85mm; 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle N Female to N Male DC - 6GHz 50Ω - NF-NMR50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.02 :1
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details