Fairview Microwave Inc. SC Male (Plug) to SC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR SM3830

Description
SC adapter SM3830 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SC to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SC to SC adapter is constructed with male gender on side 1 and female on side 2. SM3830 SC male to SC female coaxial adapter from Fairview is a straight body style. This straight SC connector adapter is an in-line RF adapter design. Fairview male SC to female SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SC adapter SM3830 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SC to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SC to SC adapter is constructed with male gender on side 1 and female on side 2. SM3830 SC male to SC female coaxial adapter from Fairview is a straight body style. This straight SC connector adapter is an in-line RF adapter design. Fairview male SC to female SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SC Male (Plug) to SC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR - SM3830 - Fairview Microwave Inc.
Lewisville, TX, United States
SC Male (Plug) to SC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR
SM3830
SC Male (Plug) to SC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR SM3830
SC adapter SM3830 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SC to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SC to SC adapter is constructed with male gender on side 1 and female on side 2. SM3830 SC male to SC female coaxial adapter from Fairview is a straight body style. This straight SC connector adapter is an in-line RF adapter design. Fairview male SC to female SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SC adapter SM3830 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SC to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

SC to SC adapter is constructed with male gender on side 1 and female on side 2. SM3830 SC male to SC female coaxial adapter from Fairview is a straight body style. This straight SC connector adapter is an in-line RF adapter design.

Fairview male SC to female SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3830
Product Name SC Male (Plug) to SC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR
Connector Type SC
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1450.0 to 2200.0 MHz
View Details
RF Adapter Straight SMA Female to BNC Male DC - 2GHz 50Ω - SF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details