Fairview Microwave Inc. Hermetically Sealed SC Female (Jack) to SC Female (Jack) Bulkhead Adapter, Nickel Plated Brass Body, 1.35 VSWR SM3827

Description
SC adapter SM3827 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SC to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SC to SC adapter is constructed with female gender on side 1 and female on side 2. SM3827 SC female to SC female coaxial adapter from Fairview is a straight body style. This straight SC connector adapter is an in-line RF adapter design. Fairview female SC to female SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SC adapter SM3827 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SC to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SC to SC adapter is constructed with female gender on side 1 and female on side 2. SM3827 SC female to SC female coaxial adapter from Fairview is a straight body style. This straight SC connector adapter is an in-line RF adapter design. Fairview female SC to female SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed SC Female (Jack) to SC Female (Jack) Bulkhead Adapter, Nickel Plated Brass Body, 1.35 VSWR - SM3827 - Fairview Microwave Inc.
Lewisville, TX, United States
Hermetically Sealed SC Female (Jack) to SC Female (Jack) Bulkhead Adapter, Nickel Plated Brass Body, 1.35 VSWR
SM3827
Hermetically Sealed SC Female (Jack) to SC Female (Jack) Bulkhead Adapter, Nickel Plated Brass Body, 1.35 VSWR SM3827
SC adapter SM3827 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SC to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SC to SC adapter is constructed with female gender on side 1 and female on side 2. SM3827 SC female to SC female coaxial adapter from Fairview is a straight body style. This straight SC connector adapter is an in-line RF adapter design. Fairview female SC to female SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SC adapter SM3827 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SC to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

SC to SC adapter is constructed with female gender on side 1 and female on side 2. SM3827 SC female to SC female coaxial adapter from Fairview is a straight body style. This straight SC connector adapter is an in-line RF adapter design.

Fairview female SC to female SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3827
Product Name Hermetically Sealed SC Female (Jack) to SC Female (Jack) Bulkhead Adapter, Nickel Plated Brass Body, 1.35 VSWR
Connector Type SC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details