Fairview Microwave Inc. F Male (Plug) to F Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.12 VSWR SM3815

Description
F adapter SM3815 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our F to F adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm F adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.12:1. F to F adapter is constructed with male gender on side 1 and male on side 2. SM3815 F male to F male coaxial adapter from Fairview is a straight body style. This straight F connector adapter is an in-line RF adapter design. Fairview male F to male F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight F adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build F coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
F adapter SM3815 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our F to F adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm F adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.12:1. F to F adapter is constructed with male gender on side 1 and male on side 2. SM3815 F male to F male coaxial adapter from Fairview is a straight body style. This straight F connector adapter is an in-line RF adapter design. Fairview male F to male F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight F adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build F coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
F Male (Plug) to F Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.12 VSWR - SM3815 - Fairview Microwave Inc.
Lewisville, TX, United States
F Male (Plug) to F Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.12 VSWR
SM3815
F Male (Plug) to F Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.12 VSWR SM3815
F adapter SM3815 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our F to F adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm F adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.12:1. F to F adapter is constructed with male gender on side 1 and male on side 2. SM3815 F male to F male coaxial adapter from Fairview is a straight body style. This straight F connector adapter is an in-line RF adapter design. Fairview male F to male F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight F adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build F coaxial cables that ship quickly from our facility for all your RF adapter component needs.

F adapter SM3815 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our F to F adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm F adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.12:1.

F to F adapter is constructed with male gender on side 1 and male on side 2. SM3815 F male to F male coaxial adapter from Fairview is a straight body style. This straight F connector adapter is an in-line RF adapter design.

Fairview male F to male F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight F adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build F coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3815
Product Name F Male (Plug) to F Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.12 VSWR
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω - NF-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details