Fairview Microwave Inc. SSMA Male (Plug) to SSMA Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.3 VSWR SM3720

Description
SSMA adapter SM3720 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SSMA to SSMA adapter is constructed with male gender on side 1 and male on side 2. SM3720 SSMA male to SSMA male coaxial adapter from Fairview is a straight body style. This straight SSMA connector adapter is an in-line RF adapter design. Fairview male SSMA to male SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SSMA adapter SM3720 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SSMA to SSMA adapter is constructed with male gender on side 1 and male on side 2. SM3720 SSMA male to SSMA male coaxial adapter from Fairview is a straight body style. This straight SSMA connector adapter is an in-line RF adapter design. Fairview male SSMA to male SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMA Male (Plug) to SSMA Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.3 VSWR - SM3720 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMA Male (Plug) to SSMA Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.3 VSWR
SM3720
SSMA Male (Plug) to SSMA Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.3 VSWR SM3720
SSMA adapter SM3720 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SSMA to SSMA adapter is constructed with male gender on side 1 and male on side 2. SM3720 SSMA male to SSMA male coaxial adapter from Fairview is a straight body style. This straight SSMA connector adapter is an in-line RF adapter design. Fairview male SSMA to male SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SSMA adapter SM3720 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

SSMA to SSMA adapter is constructed with male gender on side 1 and male on side 2. SM3720 SSMA male to SSMA male coaxial adapter from Fairview is a straight body style. This straight SSMA connector adapter is an in-line RF adapter design.

Fairview male SSMA to male SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3720
Product Name SSMA Male (Plug) to SSMA Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.3 VSWR
Connector Type SSMA
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Female to 3.5mm Female DC - 33GHz 50Ω - KFR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.07 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details