Fairview Microwave Inc. C T Adapter Female (Jack)-Male (Plug)-Female (Jack), Nickle Plated Brass Body, High Temp SM3693

Description
C adapter SM3693 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our C to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm C adapter is manufactured to precise RF adapter specifications . C to C adapter is constructed with female gender on side 1 and male on side 2. SM3693 C female to C male coaxial adapter from Fairview is a tee body style. This tee C adapter is also known as a C T connector. Fairview female C to male C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee C adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build C coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
C adapter SM3693 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our C to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm C adapter is manufactured to precise RF adapter specifications . C to C adapter is constructed with female gender on side 1 and male on side 2. SM3693 C female to C male coaxial adapter from Fairview is a tee body style. This tee C adapter is also known as a C T connector. Fairview female C to male C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee C adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build C coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C T Adapter Female (Jack)-Male (Plug)-Female (Jack), Nickle Plated Brass Body, High Temp - SM3693 - Fairview Microwave Inc.
Lewisville, TX, United States
C T Adapter Female (Jack)-Male (Plug)-Female (Jack), Nickle Plated Brass Body, High Temp
SM3693
C T Adapter Female (Jack)-Male (Plug)-Female (Jack), Nickle Plated Brass Body, High Temp SM3693
C adapter SM3693 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our C to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm C adapter is manufactured to precise RF adapter specifications . C to C adapter is constructed with female gender on side 1 and male on side 2. SM3693 C female to C male coaxial adapter from Fairview is a tee body style. This tee C adapter is also known as a C T connector. Fairview female C to male C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee C adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build C coaxial cables that ship quickly from our facility for all your RF adapter component needs.

C adapter SM3693 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our C to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm C adapter is manufactured to precise RF adapter specifications .

C to C adapter is constructed with female gender on side 1 and male on side 2. SM3693 C female to C male coaxial adapter from Fairview is a tee body style. This tee C adapter is also known as a C T connector.

Fairview female C to male C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee C adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build C coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3693
Product Name C T Adapter Female (Jack)-Male (Plug)-Female (Jack), Nickle Plated Brass Body, High Temp
Connector Type Type C
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.35mm Male DC - 90 GHz 50Ω - 10M-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details