Fairview Microwave Inc. SMB Male (Plug) to BNC Male (Plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM3645

Description
SMB adapter SM3645 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to BNC adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMB to BNC adapter is constructed with male gender on side 1 and male on side 2. SM3645 SMB male to BNC male coaxial adapter from Fairview is a straight body style. This straight SMB connector adapter is an in-line RF adapter design. Fairview male SMB to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMB adapter SM3645 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to BNC adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMB to BNC adapter is constructed with male gender on side 1 and male on side 2. SM3645 SMB male to BNC male coaxial adapter from Fairview is a straight body style. This straight SMB connector adapter is an in-line RF adapter design. Fairview male SMB to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Male (Plug) to BNC Male (Plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM3645 - Fairview Microwave Inc.
Lewisville, TX, United States
SMB Male (Plug) to BNC Male (Plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM3645
SMB Male (Plug) to BNC Male (Plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM3645
SMB adapter SM3645 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to BNC adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMB to BNC adapter is constructed with male gender on side 1 and male on side 2. SM3645 SMB male to BNC male coaxial adapter from Fairview is a straight body style. This straight SMB connector adapter is an in-line RF adapter design. Fairview male SMB to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMB adapter SM3645 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to BNC adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

SMB to BNC adapter is constructed with male gender on side 1 and male on side 2. SM3645 SMB male to BNC male coaxial adapter from Fairview is a straight body style. This straight SMB connector adapter is an in-line RF adapter design.

Fairview male SMB to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3645
Product Name SMB Male (Plug) to BNC Male (Plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type BNC; SMB
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 1.35mm Female to 1.85mm Male DC - 67GHz 50Ω - 135FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details