Fairview Microwave Inc. BNC Female (Jack) to C Female (Jack) Bulkhead Adapter, Nickel Plated Brass Body, 1.4 VSWR SM3535

Description
BNC adapter SM3535 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. BNC to C adapter is constructed with female gender on side 1 and female on side 2. SM3535 BNC female to C female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM3535 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. BNC to C adapter is constructed with female gender on side 1 and female on side 2. SM3535 BNC female to C female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Female (Jack) to C Female (Jack) Bulkhead Adapter, Nickel Plated Brass Body, 1.4 VSWR - SM3535 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC Female (Jack) to C Female (Jack) Bulkhead Adapter, Nickel Plated Brass Body, 1.4 VSWR
SM3535
BNC Female (Jack) to C Female (Jack) Bulkhead Adapter, Nickel Plated Brass Body, 1.4 VSWR SM3535
BNC adapter SM3535 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. BNC to C adapter is constructed with female gender on side 1 and female on side 2. SM3535 BNC female to C female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM3535 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1.

BNC to C adapter is constructed with female gender on side 1 and female on side 2. SM3535 BNC female to C female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview female BNC to female C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and C coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3535
Product Name BNC Female (Jack) to C Female (Jack) Bulkhead Adapter, Nickel Plated Brass Body, 1.4 VSWR
Connector Type BNC; Type C
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Male to 2.4mm Female DC - 40GHz 50Ω - KM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details