Fairview Microwave Inc. 75 Ohm BNC Male (Plug) to Mini BNC Female (Jack) Adapter, Nickle Plated Brass Body SM3532

Description
BNC adapter SM3532 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to Mini BNC adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to Mini BNC adapter is constructed with male gender on side 1 and female on side 2. SM3532 BNC male to Mini BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview male BNC to female Mini BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and Mini BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM3532 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to Mini BNC adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to Mini BNC adapter is constructed with male gender on side 1 and female on side 2. SM3532 BNC male to Mini BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview male BNC to female Mini BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and Mini BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm BNC Male (Plug) to Mini BNC Female (Jack) Adapter, Nickle Plated Brass Body - SM3532 - Fairview Microwave Inc.
Lewisville, TX, United States
75 Ohm BNC Male (Plug) to Mini BNC Female (Jack) Adapter, Nickle Plated Brass Body
SM3532
75 Ohm BNC Male (Plug) to Mini BNC Female (Jack) Adapter, Nickle Plated Brass Body SM3532
BNC adapter SM3532 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to Mini BNC adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm BNC adapter is manufactured to precise RF adapter specifications . BNC to Mini BNC adapter is constructed with male gender on side 1 and female on side 2. SM3532 BNC male to Mini BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview male BNC to female Mini BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and Mini BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM3532 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC to Mini BNC adapter is a coaxial adapter design with a 75 Ohm impedance. This 75 Ohm BNC adapter is manufactured to precise RF adapter specifications .

BNC to Mini BNC adapter is constructed with male gender on side 1 and female on side 2. SM3532 BNC male to Mini BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview male BNC to female Mini BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC and Mini BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3532
Product Name 75 Ohm BNC Male (Plug) to Mini BNC Female (Jack) Adapter, Nickle Plated Brass Body
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to N Male DC - 11GHz 50Ω - NF-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 11000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
Coaxial Adapters 4030 - 4030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details