Fairview Microwave Inc. Bulkhead Hermetically Sealed BNC Female (Jack) to BNC Female (Jack) Adapter, High Temp, 1.45 VSWR SM3416

Description
BNC adapter SM3416 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1. BNC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3416 bulkhead hermetically sealed BNC female to BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BNC adapter SM3416 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1. BNC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3416 bulkhead hermetically sealed BNC female to BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Hermetically Sealed BNC Female (Jack) to BNC Female (Jack) Adapter, High Temp, 1.45 VSWR - SM3416 - Fairview Microwave Inc.
Lewisville, TX, United States
Bulkhead Hermetically Sealed BNC Female (Jack) to BNC Female (Jack) Adapter, High Temp, 1.45 VSWR
SM3416
Bulkhead Hermetically Sealed BNC Female (Jack) to BNC Female (Jack) Adapter, High Temp, 1.45 VSWR SM3416
BNC adapter SM3416 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1. BNC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3416 bulkhead hermetically sealed BNC female to BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design. Fairview female BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BNC adapter SM3416 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our bulkhead BNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This hermetically sealed 50 Ohm BNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1.

BNC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3416 bulkhead hermetically sealed BNC female to BNC female coaxial adapter from Fairview is a straight body style. This straight BNC connector adapter is an in-line RF adapter design.

Fairview female BNC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed BNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3416
Product Name Bulkhead Hermetically Sealed BNC Female (Jack) to BNC Female (Jack) Adapter, High Temp, 1.45 VSWR
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.92 mm Female to SMA Female DC - 18GHz 50Ω - KF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm-F
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details