Fairview Microwave Inc. RP TNC Female (Jack) to BNC Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR SM3403

Description
Reverse polarity TNC adapter SM3403 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity TNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. Reverse polarity TNC to BNC adapter is constructed with female gender on side 1 and male on side 2. SM3403 reverse polarity TNC female to BNC male coaxial adapter from Fairview is a straight body style. This straight reverse polarity TNC connector adapter is an in-line RF adapter design. Fairview female TNC reverse polarity to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
Reverse polarity TNC adapter SM3403 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity TNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. Reverse polarity TNC to BNC adapter is constructed with female gender on side 1 and male on side 2. SM3403 reverse polarity TNC female to BNC male coaxial adapter from Fairview is a straight body style. This straight reverse polarity TNC connector adapter is an in-line RF adapter design. Fairview female TNC reverse polarity to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP TNC Female (Jack) to BNC Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR - SM3403 - Fairview Microwave Inc.
Lewisville, TX, United States
RP TNC Female (Jack) to BNC Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR
SM3403
RP TNC Female (Jack) to BNC Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR SM3403
Reverse polarity TNC adapter SM3403 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity TNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. Reverse polarity TNC to BNC adapter is constructed with female gender on side 1 and male on side 2. SM3403 reverse polarity TNC female to BNC male coaxial adapter from Fairview is a straight body style. This straight reverse polarity TNC connector adapter is an in-line RF adapter design. Fairview female TNC reverse polarity to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Reverse polarity TNC adapter SM3403 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity TNC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

Reverse polarity TNC to BNC adapter is constructed with female gender on side 1 and male on side 2. SM3403 reverse polarity TNC female to BNC male coaxial adapter from Fairview is a straight body style. This straight reverse polarity TNC connector adapter is an in-line RF adapter design.

Fairview female TNC reverse polarity to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3403
Product Name RP TNC Female (Jack) to BNC Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR
Connector Type BNC; TNC
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to BNC Female DC - 2GHz 50Ω - SF-BF50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details