Fairview Microwave Inc. 7mm Sexless to SSMA Male (Plug) Adapter, Passivated Stainless Steel Body, 1.15 VSWR SM3372

Description
7mm adapter SM3372 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7mm to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. 7mm to SSMA adapter is constructed with sexless gender on side 1 and male on side 2. SM3372 7mm sexless to SSMA male coaxial adapter from Fairview is a straight body style. This straight 7mm connector adapter is an in-line RF adapter design. Fairview sexless 7mm to male SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7mm and SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
7mm adapter SM3372 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7mm to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. 7mm to SSMA adapter is constructed with sexless gender on side 1 and male on side 2. SM3372 7mm sexless to SSMA male coaxial adapter from Fairview is a straight body style. This straight 7mm connector adapter is an in-line RF adapter design. Fairview sexless 7mm to male SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7mm and SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7mm Sexless to SSMA Male (Plug) Adapter, Passivated Stainless Steel Body, 1.15 VSWR - SM3372 - Fairview Microwave Inc.
Lewisville, TX, United States
7mm Sexless to SSMA Male (Plug) Adapter, Passivated Stainless Steel Body, 1.15 VSWR
SM3372
7mm Sexless to SSMA Male (Plug) Adapter, Passivated Stainless Steel Body, 1.15 VSWR SM3372
7mm adapter SM3372 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7mm to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. 7mm to SSMA adapter is constructed with sexless gender on side 1 and male on side 2. SM3372 7mm sexless to SSMA male coaxial adapter from Fairview is a straight body style. This straight 7mm connector adapter is an in-line RF adapter design. Fairview sexless 7mm to male SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7mm and SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

7mm adapter SM3372 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7mm to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1.

7mm to SSMA adapter is constructed with sexless gender on side 1 and male on side 2. SM3372 7mm sexless to SSMA male coaxial adapter from Fairview is a straight body style. This straight 7mm connector adapter is an in-line RF adapter design.

Fairview sexless 7mm to male SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7mm and SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3372
Product Name 7mm Sexless to SSMA Male (Plug) Adapter, Passivated Stainless Steel Body, 1.15 VSWR
Connector Type SSMA; 7mm
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3031 - 3031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details