Fairview Microwave Inc. 7mm to 2.4mm Male (Plug) Adapter, Passivated Stainless Steel Body, 1.15 VSWR SM3368

Description
7mm adapter SM3368 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. 7mm to 2.4mm adapter is constructed with sexless gender on side 1 and male on side 2. SM3368 7mm sexless to 2.4mm male coaxial adapter from Fairview is a straight body style. This straight 7mm connector adapter is an in-line RF adapter design. Fairview sexless 7mm to male 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
7mm adapter SM3368 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. 7mm to 2.4mm adapter is constructed with sexless gender on side 1 and male on side 2. SM3368 7mm sexless to 2.4mm male coaxial adapter from Fairview is a straight body style. This straight 7mm connector adapter is an in-line RF adapter design. Fairview sexless 7mm to male 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7mm to 2.4mm Male (Plug) Adapter, Passivated Stainless Steel Body, 1.15 VSWR - SM3368 - Fairview Microwave Inc.
Lewisville, TX, United States
7mm to 2.4mm Male (Plug) Adapter, Passivated Stainless Steel Body, 1.15 VSWR
SM3368
7mm to 2.4mm Male (Plug) Adapter, Passivated Stainless Steel Body, 1.15 VSWR SM3368
7mm adapter SM3368 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. 7mm to 2.4mm adapter is constructed with sexless gender on side 1 and male on side 2. SM3368 7mm sexless to 2.4mm male coaxial adapter from Fairview is a straight body style. This straight 7mm connector adapter is an in-line RF adapter design. Fairview sexless 7mm to male 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

7mm adapter SM3368 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1.

7mm to 2.4mm adapter is constructed with sexless gender on side 1 and male on side 2. SM3368 7mm sexless to 2.4mm male coaxial adapter from Fairview is a straight body style. This straight 7mm connector adapter is an in-line RF adapter design.

Fairview sexless 7mm to male 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3368
Product Name 7mm to 2.4mm Male (Plug) Adapter, Passivated Stainless Steel Body, 1.15 VSWR
Connector Type 2.4mm; 7mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185F-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details