Fairview Microwave Inc. Precision 3.5mm Male (Plug) to 7mm Adapter, Passivated Stainless Steel Body, 1.15 VSWR SM3358

Description
3.5mm adapter SM3358 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. 3.5mm to 7mm adapter is constructed with male gender on side 1 and sexless on side 2. SM3358 3.5mm male to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight 3.5mm connector adapter is an in-line RF adapter design. Fairview male 3.5mm to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
3.5mm adapter SM3358 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. 3.5mm to 7mm adapter is constructed with male gender on side 1 and sexless on side 2. SM3358 3.5mm male to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight 3.5mm connector adapter is an in-line RF adapter design. Fairview male 3.5mm to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision 3.5mm Male (Plug) to 7mm Adapter, Passivated Stainless Steel Body, 1.15 VSWR - SM3358 - Fairview Microwave Inc.
Lewisville, TX, United States
Precision 3.5mm Male (Plug) to 7mm Adapter, Passivated Stainless Steel Body, 1.15 VSWR
SM3358
Precision 3.5mm Male (Plug) to 7mm Adapter, Passivated Stainless Steel Body, 1.15 VSWR SM3358
3.5mm adapter SM3358 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. 3.5mm to 7mm adapter is constructed with male gender on side 1 and sexless on side 2. SM3358 3.5mm male to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight 3.5mm connector adapter is an in-line RF adapter design. Fairview male 3.5mm to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

3.5mm adapter SM3358 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm to 7mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1.

3.5mm to 7mm adapter is constructed with male gender on side 1 and sexless on side 2. SM3358 3.5mm male to 7mm sexless coaxial adapter from Fairview is a straight body style. This straight 3.5mm connector adapter is an in-line RF adapter design.

Fairview male 3.5mm to sexless 7mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm and 7mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3358
Product Name Precision 3.5mm Male (Plug) to 7mm Adapter, Passivated Stainless Steel Body, 1.15 VSWR
Connector Type 3.5mm; 7mm
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135F-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details