Fairview Microwave Inc. RA 2.92mm Male (plug) to 3.5mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR SM3263

Description
2.92mm adapter SM3263 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to 3.5mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 2.92mm to 3.5mm adapter is constructed with male gender on side 1 and female on side 2. SM3263 2.92mm male to 3.5mm female coaxial adapter from Fairview is a right angle body style. This right angle 2.92mm connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male 2.92mm to female 3.5mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and 3.5mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
2.92mm adapter SM3263 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to 3.5mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 2.92mm to 3.5mm adapter is constructed with male gender on side 1 and female on side 2. SM3263 2.92mm male to 3.5mm female coaxial adapter from Fairview is a right angle body style. This right angle 2.92mm connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male 2.92mm to female 3.5mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and 3.5mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA 2.92mm Male (plug) to 3.5mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR - SM3263 - Fairview Microwave Inc.
Lewisville, TX, United States
RA 2.92mm Male (plug) to 3.5mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR
SM3263
RA 2.92mm Male (plug) to 3.5mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR SM3263
2.92mm adapter SM3263 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to 3.5mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 2.92mm to 3.5mm adapter is constructed with male gender on side 1 and female on side 2. SM3263 2.92mm male to 3.5mm female coaxial adapter from Fairview is a right angle body style. This right angle 2.92mm connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male 2.92mm to female 3.5mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and 3.5mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

2.92mm adapter SM3263 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to 3.5mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

2.92mm to 3.5mm adapter is constructed with male gender on side 1 and female on side 2. SM3263 2.92mm male to 3.5mm female coaxial adapter from Fairview is a right angle body style. This right angle 2.92mm connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview male 2.92mm to female 3.5mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and 3.5mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3263
Product Name RA 2.92mm Male (plug) to 3.5mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR
Connector Type 2.92mm; 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 1.35mm Female to 1.85mm Male DC - 67GHz 50Ω - 135FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
DCZM24M24, DC-Block - DCZM24M24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details