Fairview Microwave Inc. SMA Female (Jack) to GMS Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.3 VSWR SM2913

Description
SMA adapter SM2913 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to GMS adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMA to GMS adapter is constructed with female gender on side 1 and female on side 2. SM2913 SMA female to GMS female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female GMS adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and GMS coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM2913 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to GMS adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMA to GMS adapter is constructed with female gender on side 1 and female on side 2. SM2913 SMA female to GMS female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female GMS adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and GMS coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) to GMS Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.3 VSWR - SM2913 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) to GMS Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.3 VSWR
SM2913
SMA Female (Jack) to GMS Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.3 VSWR SM2913
SMA adapter SM2913 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to GMS adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMA to GMS adapter is constructed with female gender on side 1 and female on side 2. SM2913 SMA female to GMS female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female GMS adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and GMS coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM2913 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to GMS adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

SMA to GMS adapter is constructed with female gender on side 1 and female on side 2. SM2913 SMA female to GMS female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to female GMS adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and GMS coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2913
Product Name SMA Female (Jack) to GMS Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.3 VSWR
Connector Type SMA; GMS
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω - KB-KB50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details