Fairview Microwave Inc. Precision Push-On Mini SMP Female (Jack) to Mini SMP Female (Jack) Push-On Adapter, Gold Plated Beryllium Body, 1.2 VSWR SM2655

Description
Mini SMP adapter SM2655 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini SMP to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini SMP adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. Mini SMP to Mini SMP adapter is constructed with female gender on side 1 and female on side 2. SM2655 Mini SMP female to Mini SMP female coaxial adapter from Fairview is a straight body style. This straight Mini SMP connector adapter is an in-line RF adapter design. Fairview female Mini SMP to female Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
Mini SMP adapter SM2655 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini SMP to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini SMP adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. Mini SMP to Mini SMP adapter is constructed with female gender on side 1 and female on side 2. SM2655 Mini SMP female to Mini SMP female coaxial adapter from Fairview is a straight body style. This straight Mini SMP connector adapter is an in-line RF adapter design. Fairview female Mini SMP to female Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Push-On Mini SMP Female (Jack) to Mini SMP Female (Jack) Push-On Adapter, Gold Plated Beryllium Body, 1.2 VSWR - SM2655 - Fairview Microwave Inc.
Lewisville, TX, United States
Precision Push-On Mini SMP Female (Jack) to Mini SMP Female (Jack) Push-On Adapter, Gold Plated Beryllium Body, 1.2 VSWR
SM2655
Precision Push-On Mini SMP Female (Jack) to Mini SMP Female (Jack) Push-On Adapter, Gold Plated Beryllium Body, 1.2 VSWR SM2655
Mini SMP adapter SM2655 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini SMP to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini SMP adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. Mini SMP to Mini SMP adapter is constructed with female gender on side 1 and female on side 2. SM2655 Mini SMP female to Mini SMP female coaxial adapter from Fairview is a straight body style. This straight Mini SMP connector adapter is an in-line RF adapter design. Fairview female Mini SMP to female Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Mini SMP adapter SM2655 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini SMP to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini SMP adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

Mini SMP to Mini SMP adapter is constructed with female gender on side 1 and female on side 2. SM2655 Mini SMP female to Mini SMP female coaxial adapter from Fairview is a straight body style. This straight Mini SMP connector adapter is an in-line RF adapter design.

Fairview female Mini SMP to female Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2655
Product Name Precision Push-On Mini SMP Female (Jack) to Mini SMP Female (Jack) Push-On Adapter, Gold Plated Beryllium Body, 1.2 VSWR
Connector Type Mini SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMP Male (Full Detent) to 2.4mm Male DC - 40GHz 50Ω - SMPM-24M+ - Mini-Circuits
Specs
Connector Type SMP; 2.4mm
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details